Amphenol LTW Circular Cable Assemblies M12A-02BMMM-SL8C05

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-02BMMM-SL8C05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-02BMMM-SL8C05-ND
Circular Cable Assemblies 1754-M12A-02BMMM-SL8C05-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 2P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw - 70AJ6022 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 2P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw
70AJ6022
Sensor Cord, 2P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw 70AJ6022
SENSOR CORD, 2P M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 2P M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-02BMMM-SL8C05-ND 70AJ6022
Product Name Circular Cable Assemblies Sensor Cord, 2P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details