Amphenol Corporation Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Amphenol Communications Solutions LUSB-3593-00

Description
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Amphenol Communications Solutions - 33AH2919 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Amphenol Communications Solutions
33AH2919
Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Amphenol Communications Solutions 33AH2919
USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB CONN, 3.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AH2919
Product Name Usb Conn, 3.0, Usb Type A, Rcpt, Tht; Usb Connector Type Amphenol Communications Solutions
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Connectors - 12401542E4#2A - Powell Electronics, Inc.
Amphenol Communications Solutions
Specs
Connector Type USB
View Details
2 suppliers