Amphenol Industrial Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial LPT06SE-8-4S(027)(LC)

Description
CIRCULAR CONNECTOR, PLUG, 8-4, CABLE; Product Range:LPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-4, CABLE; Product Range:LPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial - 61AC6196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial
61AC6196
Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial 61AC6196
CIRCULAR CONNECTOR, PLUG, 8-4, CABLE; Product Range:LPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-4, CABLE; Product Range:LPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC6196
Product Name Circular Connector, Plug, 8-4, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products