Amphenol Industrial Circular Connector, Rcpt, 12-4, Box Mnt; Product Range Amphenol Industrial LPT02SE-12-4P(072)(LC)

Description
CIRCULAR CONNECTOR, RCPT, 12-4, BOX MNT; Product Range:LPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 12-4, BOX MNT; Product Range:LPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 12-4, Box Mnt; Product Range Amphenol Industrial - 61AC6146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12-4, Box Mnt; Product Range Amphenol Industrial
61AC6146
Circular Connector, Rcpt, 12-4, Box Mnt; Product Range Amphenol Industrial 61AC6146
CIRCULAR CONNECTOR, RCPT, 12-4, BOX MNT; Product Range:LPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12-4, BOX MNT; Product Range:LPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC6146
Product Name Circular Connector, Rcpt, 12-4, Box Mnt; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Contacts - 1734-1-2349180-2TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 11 to 12 AWG
View Details