Coaxial - Plenum Cable 500.0' (152.40m) 50 Ohms
Coaxial - Plenum Cable 50.0' (15.24m) 50 Ohms
LOW LOSS PLENUM; FLUOROPOLYMER JACKET
| DigiKey | DigiKey | CDM Inc. | |
|---|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | 1946-LMR-600-LLPX-DS-ND | 1946-1111-50-ND | LMR-600-LLPX |
| Product Name | Coaxial Cables (RF) | Coaxial Cables (RF) | Cable/Wire & Assemblies; Cable/Coaxial; Flexible |
| Product Category | Cable | Cable | |
| Cable Shielding | Foil Braid | Foil Braid | |
| Standards / Certifications | RoHS | RoHS |