Coaxial Cable 500.0' (152.40m) 50 Ohms
Manufacturer: AMPHENOL
Win Source Part Number: 877706-LMR-400
Series: LMR®
Operating Temperature Range: -40°C ~ 85°C
Features: Coaxial Cable - - 100.0' (30.48m) 50 Ohms
Package: Spool
Family Name: LMR-400
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8544.20.0000
STANDARD CABLE BLACK PE JACKET
| DigiKey | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | CDM Inc. | |
|---|---|---|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Cable Assemblies | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | 1946-LMR-400-DS-ND | 1946-LMR-400-ND | 877706-LMR-400 | LMR-400 | LMR-400 |
| Product Name | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) - LMR-400 | STANDARD CABLE BLACK PE JACKET | Cable/Wire & Assemblies; Cable/Coaxial; Flexible |
| Product Category | Cable | Cable | Cable | ||
| Cable Jacket | Polyethylene | Polyethylene | |||
| Cable Shielding | Braid | Braid |