Times Microwave Systems (TMS) Coaxial Cables (RF) LMR-400-DB

Description
Coaxial Cable 10.0' (3.05m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 10.0' (3.05m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1946-1065-10-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1946-1065-10-ND
Coaxial Cables (RF) 1946-1065-10-ND
Coaxial Cable 10.0' (3.05m) 50 Ohms

Coaxial Cable 10.0' (3.05m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 1946-LMR-400-DB-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1946-LMR-400-DB-DS-ND
Coaxial Cables (RF) 1946-LMR-400-DB-DS-ND
Coaxial Cable 500.0' (152.40m) 50 Ohms

Coaxial Cable 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Cable/Wire & Assemblies; Cable/Coaxial; Flexible - LMR-400-DB - CDM Inc.
Turnersville, NJ, United States
Cable/Wire & Assemblies; Cable/Coaxial; Flexible
LMR-400-DB
Cable/Wire & Assemblies; Cable/Coaxial; Flexible LMR-400-DB
OUTDOOR-WATERTIGHT/P E JACKET(BLACK)

OUTDOOR-WATERTIGHT/PE JACKET(BLACK)

Buy Now Datasheet
Wire Times Microwave - 10M8401 - Newark, An Avnet Company
Chicago, IL, United States
Wire Times Microwave
10M8401
Wire Times Microwave 10M8401
WIRE

WIRE

Supplier's Site

Technical Specifications

  DigiKey DigiKey CDM Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies
Product Number 1946-1065-10-ND 1946-LMR-400-DB-DS-ND LMR-400-DB 10M8401
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Cable/Wire & Assemblies; Cable/Coaxial; Flexible Wire Times Microwave
Product Category Cable Cable
Cable Jacket Polyethylene Polyethylene
Cable Shielding Braid Braid
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2400/500-1500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 49.21 ft (150 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details