Amphenol Corporation Connectors, Interconnects - Terminal Junction Systems LMD-7112-P

Description
Win Source Part Number: 1230096-LMD-7112-P Category: Connectors, Interconnects>Termin al Junction Systems Series: LMD Type: Module, Relay Package: Bulk Contact Size: 22 Standard Package: 1 Dimension: 1.320" L (33.53mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Amphenol Aerospace Operations Other Names: LMD7112P Base Product Number: LMD
Request a Quote Datasheet
Description
Win Source Part Number: 1230096-LMD-7112-P Category: Connectors, Interconnects>Termin al Junction Systems Series: LMD Type: Module, Relay Package: Bulk Contact Size: 22 Standard Package: 1 Dimension: 1.320" L (33.53mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Amphenol Aerospace Operations Other Names: LMD7112P Base Product Number: LMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Junction Systems - 1230096-LMD-7112-P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Junction Systems
1230096-LMD-7112-P
Connectors, Interconnects - Terminal Junction Systems 1230096-LMD-7112-P
Win Source Part Number: 1230096-LMD-7112-P Category: Connectors, Interconnects>Termin al Junction Systems Series: LMD Type: Module, Relay Package: Bulk Contact Size: 22 Standard Package: 1 Dimension: 1.320" L (33.53mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Amphenol Aerospace Operations Other Names: LMD7112P Base Product Number: LMD

Win Source Part Number: 1230096-LMD-7112-P
Category: Connectors, Interconnects>Terminal Junction Systems
Series: LMD
Type: Module, Relay
Package: Bulk
Contact Size: 22
Standard Package: 1
Dimension: 1.320" L (33.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Amphenol Aerospace Operations
Other Names: LMD7112P
Base Product Number: LMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1230096-LMD-7112-P
Product Name Connectors, Interconnects - Terminal Junction Systems
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details