Amphenol Aerospace Corporation Contact, Pin, Crimp, 20Awg; Product Range Amphenol Aerospace LMD-4020-96LD

Description
CONTACT, PIN, CRIMP, 20AWG; Product Range:LMD Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG
Datasheet
Description
CONTACT, PIN, CRIMP, 20AWG; Product Range:LMD Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 20Awg; Product Range Amphenol Aerospace - 83AH0051 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20Awg; Product Range Amphenol Aerospace
83AH0051
Contact, Pin, Crimp, 20Awg; Product Range Amphenol Aerospace 83AH0051
CONTACT, PIN, CRIMP, 20AWG; Product Range:LMD Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG

CONTACT, PIN, CRIMP, 20AWG; Product Range:LMD Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83AH0051
Product Name Contact, Pin, Crimp, 20Awg; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details