Amphenol Aerospace Corporation Rectangular Pwr Insert, Socket, 9Pos; Product Range Amphenol Aerospace LMD-3001-S

Description
RECTANGULAR PWR INSERT, SOCKET, 9POS; Product Range:LMD Series; No. of Contacts:9Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:-; Contact Material:
Description
RECTANGULAR PWR INSERT, SOCKET, 9POS; Product Range:LMD Series; No. of Contacts:9Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:-; Contact Material:

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Socket, 9Pos; Product Range Amphenol Aerospace - 83AH0050 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Socket, 9Pos; Product Range Amphenol Aerospace
83AH0050
Rectangular Pwr Insert, Socket, 9Pos; Product Range Amphenol Aerospace 83AH0050
RECTANGULAR PWR INSERT, SOCKET, 9POS; Product Range:LMD Series; No. of Contacts:9Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:-; Contact Material:

RECTANGULAR PWR INSERT, SOCKET, 9POS; Product Range:LMD Series; No. of Contacts:9Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:-; Contact Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 83AH0050
Product Name Rectangular Pwr Insert, Socket, 9Pos; Product Range Amphenol Aerospace
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

13 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 13.03 mm
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/2" NPT
View Details
2 suppliers