Amphenol LTW Circular Cable Assemblies LM12A-05BMMM-SR8B02

Description
CBL 5POS RCPT RA TO WIRE 6.56'
Request a Quote Datasheet
Description
CBL 5POS RCPT RA TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-LM12A-05BMMM-SR8B02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-LM12A-05BMMM-SR8B02-ND
Circular Cable Assemblies 1754-LM12A-05BMMM-SR8B02-ND
CBL 5POS RCPT RA TO WIRE 6.56'

CBL 5POS RCPT RA TO WIRE 6.56'

Buy Now Datasheet
Cable, 5P M12 R/a Plug-Free End, 6.6Ft; Connector Type A Amphenol Ltw - 24AK4933 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 5P M12 R/a Plug-Free End, 6.6Ft; Connector Type A Amphenol Ltw
24AK4933
Cable, 5P M12 R/a Plug-Free End, 6.6Ft; Connector Type A Amphenol Ltw 24AK4933
CABLE, 5P M12 R/A PLUG-FREE END, 6.6FT; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series RoHS Compliant: Yes

CABLE, 5P M12 R/A PLUG-FREE END, 6.6FT; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-LM12A-05BMMM-SR8B02-ND 24AK4933
Product Name Circular Cable Assemblies Cable, 5P M12 R/a Plug-Free End, 6.6Ft; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details