Amphenol LTW Circular Cable Assemblies LM12A-05BFFM-SR8B05

Description
CBL 5POS PLUG RA TO WIRE 16.4'
Request a Quote Datasheet
Description
CBL 5POS PLUG RA TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-LM12A-05BFFM-SR8B05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-LM12A-05BFFM-SR8B05-ND
Circular Cable Assemblies 1754-LM12A-05BFFM-SR8B05-ND
CBL 5POS PLUG RA TO WIRE 16.4'

CBL 5POS PLUG RA TO WIRE 16.4'

Buy Now Datasheet
Cable, 5P M12 R/a Rcpt-Free End, 16.4Ft; Connector Type A Amphenol Ltw - 24AK4924 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 5P M12 R/a Rcpt-Free End, 16.4Ft; Connector Type A Amphenol Ltw
24AK4924
Cable, 5P M12 R/a Rcpt-Free End, 16.4Ft; Connector Type A Amphenol Ltw 24AK4924
CABLE, 5P M12 R/A RCPT-FREE END, 16.4FT; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

CABLE, 5P M12 R/A RCPT-FREE END, 16.4FT; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-LM12A-05BFFM-SR8B05-ND 24AK4924
Product Name Circular Cable Assemblies Cable, 5P M12 R/a Rcpt-Free End, 16.4Ft; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details