Amphenol LTW Circular Cable Assemblies LM12A-05BFFM-SR8B02

Description
CBL 5POS PLUG RA TO WIRE 6.56'
Request a Quote Datasheet
Description
CBL 5POS PLUG RA TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-LM12A-05BFFM-SR8B02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-LM12A-05BFFM-SR8B02-ND
Circular Cable Assemblies 1754-LM12A-05BFFM-SR8B02-ND
CBL 5POS PLUG RA TO WIRE 6.56'

CBL 5POS PLUG RA TO WIRE 6.56'

Buy Now Datasheet
Cable, 5P M12 R/a Rcpt-Free End, 6.6Ft; Connector Type A Amphenol Ltw - 24AK4921 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 5P M12 R/a Rcpt-Free End, 6.6Ft; Connector Type A Amphenol Ltw
24AK4921
Cable, 5P M12 R/a Rcpt-Free End, 6.6Ft; Connector Type A Amphenol Ltw 24AK4921
CABLE, 5P M12 R/A RCPT-FREE END, 6.6FT; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series RoHS Compliant: Yes

CABLE, 5P M12 R/A RCPT-FREE END, 6.6FT; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-LM12A-05BFFM-SR8B02-ND 24AK4921
Product Name Circular Cable Assemblies Cable, 5P M12 R/a Rcpt-Free End, 6.6Ft; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details