Amphenol LTW Circular Cable Assemblies LM12A-05BFFM-SL8B05

Description
CIRC CBL 5POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-LM12A-05BFFM-SL8B05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-LM12A-05BFFM-SL8B05-ND
Circular Cable Assemblies 1754-LM12A-05BFFM-SL8B05-ND
CIRC CBL 5POS PLUG TO WIRE 16.4'

CIRC CBL 5POS PLUG TO WIRE 16.4'

Buy Now Datasheet
Cable Assy, 5P M12 Rcpt-Free End, 16.4Ft; Connector Type A Amphenol Ltw - 24AK4918 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Rcpt-Free End, 16.4Ft; Connector Type A Amphenol Ltw
24AK4918
Cable Assy, 5P M12 Rcpt-Free End, 16.4Ft; Connector Type A Amphenol Ltw 24AK4918
CABLE ASSY, 5P M12 RCPT-FREE END, 16.4FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 5P M12 RCPT-FREE END, 16.4FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-LM12A-05BFFM-SL8B05-ND 24AK4918
Product Name Circular Cable Assemblies Cable Assy, 5P M12 Rcpt-Free End, 16.4Ft; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G12-KS-10-LE12 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q942-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers