Amphenol LTW Circular Cable Assemblies LM12A-05BFFM-SL8B02

Description
CIRC CBL 5POS PLUG TO WIRE 6.56'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-LM12A-05BFFM-SL8B02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-LM12A-05BFFM-SL8B02-ND
Circular Cable Assemblies 1754-LM12A-05BFFM-SL8B02-ND
CIRC CBL 5POS PLUG TO WIRE 6.56'

CIRC CBL 5POS PLUG TO WIRE 6.56'

Buy Now Datasheet
Cable Assy, 5P M12 Rcpt-Free End, 6.6Ft; Connector Type A Amphenol Ltw - 24AK4915 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Rcpt-Free End, 6.6Ft; Connector Type A Amphenol Ltw
24AK4915
Cable Assy, 5P M12 Rcpt-Free End, 6.6Ft; Connector Type A Amphenol Ltw 24AK4915
CABLE ASSY, 5P M12 RCPT-FREE END, 6.6FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 5P M12 RCPT-FREE END, 6.6FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-LM12A-05BFFM-SL8B02-ND 24AK4915
Product Name Circular Cable Assemblies Cable Assy, 5P M12 Rcpt-Free End, 6.6Ft; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details