Amphenol Corporation
Ljtpq00Rt-19-32Sn(W52) Amphenol Pcd
LJTPQ00RT1932SNW52
Description
Circular Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Circular Connector
Request a Quote
Email Supplier
Suppliers
Ljtpq00Rt-19-32Sn(W52) Amphenol Pcd
89AH8849
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
LJTPQ00RT1932SNW52 |
89AH8849 |
|
Product Name
|
|
Ljtpq00Rt-19-32Sn(W52) Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers