Amphenol Industrial Circular Connector Receptacle, Size 25, 56 Position, Wall; Product Range Amphenol Industrial LJTPQ00RT-25-4S-014

Description
LJT 56C 48#20 8#16 SKT WALL RE
Request a Quote Datasheet
Description
LJT 56C 48#20 8#16 SKT WALL RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJTPQ00RT-25-4S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 56C 48#20 8#16 SKT WALL RE

LJT 56C 48#20 8#16 SKT WALL RE

Buy Now
Circular Connector Receptacle, Size 25, 56 Position, Wall; Product Range Amphenol Industrial - 71K6235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 56 Position, Wall; Product Range Amphenol Industrial
71K6235
Circular Connector Receptacle, Size 25, 56 Position, Wall; Product Range Amphenol Industrial 71K6235
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJTPQ00RT-25-4S-014 71K6235
Product Name Circular Connector Receptacle, Size 25, 56 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details