CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 48M3169 |
| Product Name | Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol |
| Connector Type | Circular / Cylindrical Connectors |