CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02M3624 |
| Product Name | Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |