Amphenol Industrial Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial LJTPQ00RT-19-32P-014

Description
LJT 32C 32#20 PIN WALL RECP
Request a Quote Datasheet
Description
LJT 32C 32#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJTPQ00RT-19-32P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 32C 32#20 PIN WALL RECP

LJT 32C 32#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial - 96J5780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial
96J5780
Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial 96J5780
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJTPQ00RT-19-32P-014 96J5780
Product Name Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details