LJT 8C 8#16 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol LJTPQ00RT-17-8S-023 | 63K5638 |
| Product Name | Circular Connector, Receptacle, Size 17, 8 Position, Wall; Product Range Amphenol Industrial | |
| Gender | Female / Jack |