Amphenol Industrial Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial LJTPQ00RT-13-8S-014

Description
LJT 8C 8#20 SKT RECP
Request a Quote Datasheet
Description
LJT 8C 8#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJTPQ00RT-13-8S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#20 SKT RECP

LJT 8C 8#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial - 81K2217 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial
81K2217
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial 81K2217
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJTPQ00RT-13-8S-014 81K2217
Product Name Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details