Amphenol Industrial Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial LJTPQ00RT-13-35P-014-LC

Description
LJT 22C 22#22D PIN WALL RECP
Request a Quote Datasheet
Description
LJT 22C 22#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LJT 22C 22#22D PIN WALL RECP

LJT 22C 22#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial - 96J5770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial
96J5770
Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial 96J5770
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJTPQ00RT-13-35P-014-LC 96J5770
Product Name Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-11151-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details