CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40M0329 |
| Product Name | Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol |
| Connector Type | Circular / Cylindrical Connectors |