Amphenol Industrial Circular Connector, Receptacle, Size 9, 3 Position, Box; Product Range Amphenol Industrial LJTP02RE-9-98P-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 9, 3 Position, Box; Product Range Amphenol Industrial - 11M4577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 3 Position, Box; Product Range Amphenol Industrial
11M4577
Circular Connector, Receptacle, Size 9, 3 Position, Box; Product Range Amphenol Industrial 11M4577
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M4577
Product Name Circular Connector, Receptacle, Size 9, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products