Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I LJTP02RE-9-35S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
LJTP02RE-9-35S
MIL Spec Connector - MIL-DTL-38999 I LJTP02RE-9-35S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 9, 6 Position, Box; Product Range Amphenol Industrial - 22M0871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Box; Product Range Amphenol Industrial
22M0871
Circular Connector, Receptacle, Size 9, 6 Position, Box; Product Range Amphenol Industrial 22M0871
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LJTP02RE-9-35S 22M0871
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Receptacle, Size 9, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5352/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details