Amphenol Industrial Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial LJTP02RE-15-35S-014

Description
LJT 37C 37#22D SKT RECP
Request a Quote Datasheet
Description
LJT 37C 37#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LJT 37C 37#22D SKT RECP

LJT 37C 37#22D SKT RECP

Buy Now
Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial - 15M9621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial
15M9621
Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial 15M9621
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LJTP02RE-15-35S-014 15M9621
Product Name Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details