Amphenol Industrial Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial LJTP02RE-15-35PA-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial - 31K2870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial
31K2870
Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial 31K2870
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2870
Product Name Circular Connector, Receptacle, Size 15, 37 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details