JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 15M9633 |
| Product Name | Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |