Amphenol Industrial Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Product Range Amphenol Industrial LJT07RT9-35S-014

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Product Range Amphenol Industrial - 71K6276 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Product Range Amphenol Industrial
71K6276
Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Product Range Amphenol Industrial 71K6276
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K6276
Product Name Jam Nut Connector, Receptacle, Size 9, 6 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data