Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial LJT07RT-25-37PA-014

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 25, 37 Position, is part of the Amphenol LJT Series, designed for robust performance in demanding environments. This connector features a bayonet coupling style, ensuring secure and reliable connections. It accommodates 37 crimp pin contacts, providing flexibility in electrical configurations. The shell is constructed from durable materials, with standard plating options available for enhanced corrosion resistance. This receptacle is suitable for applications requiring a compact design and high reliability, making it a viable choice for aerospace and military projects. The product is not RoHS compliant, which may be a consideration for certain applications.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 25, 37 Position, is part of the Amphenol LJT Series, designed for robust performance in demanding environments. This connector features a bayonet coupling style, ensuring secure and reliable connections. It accommodates 37 crimp pin contacts, providing flexibility in electrical configurations. The shell is constructed from durable materials, with standard plating options available for enhanced corrosion resistance. This receptacle is suitable for applications requiring a compact design and high reliability, making it a viable choice for aerospace and military projects. The product is not RoHS compliant, which may be a consideration for certain applications.

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial - 96J5887 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial
96J5887
Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial 96J5887
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5887
Product Name Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T10LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details