Amphenol Industrial Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Product Range Amphenol Industrial LJT07RT-19-32S-014

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Product Range Amphenol Industrial - 19M7658 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Product Range Amphenol Industrial
19M7658
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Product Range Amphenol Industrial 19M7658
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M7658
Product Name Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for RG174 Cable - ET-NMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details