Amphenol Industrial Jam Nut Connector, Receptacle, Size 15, 4 Position, Panel; Product Range Amphenol Industrial LJT07RT-15-4P-014

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 4 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 4 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 15, 4 Position, Panel; Product Range Amphenol Industrial - 31K2915 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 15, 4 Position, Panel; Product Range Amphenol Industrial
31K2915
Jam Nut Connector, Receptacle, Size 15, 4 Position, Panel; Product Range Amphenol Industrial 31K2915
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 4 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 4 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2915
Product Name Jam Nut Connector, Receptacle, Size 15, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - P230A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details