Amphenol Industrial Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol Industrial LJT07RT-15-35P-014

Description
LJT 37C 37#22D PIN WALL RECP
Request a Quote Datasheet
Description
LJT 37C 37#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT07RT-15-35P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D PIN WALL RECP

LJT 37C 37#22D PIN WALL RECP

Buy Now
LJT 37C 37#22D PIN WALL RECP

LJT 37C 37#22D PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol Industrial - 31K2914 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol Industrial
31K2914
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol Industrial 31K2914
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJT07RT-15-35P-014 LJT07RT-15-35P-014 31K2914
Product Name Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers