Amphenol Industrial Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial LJT07RT-13-35P-014

Description
LJT 22C 22#22D PIN WALL RECP
Request a Quote Datasheet
Description
LJT 22C 22#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT07RT-13-35P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 22C 22#22D PIN WALL RECP

LJT 22C 22#22D PIN WALL RECP

Buy Now
LJT 22C 22#22D PIN WALL RECP

LJT 22C 22#22D PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial - 33K9523 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial
33K9523
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial 33K9523
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJT07RT-13-35P-014 LJT07RT-13-35P-014 33K9523
Product Name Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details