Amphenol Industrial Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial LJT07RE-25-35P

Description
LJT 128C 128#22D PIN RECP
Request a Quote Datasheet
Description
LJT 128C 128#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT07RE-25-35P - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D PIN RECP

LJT 128C 128#22D PIN RECP

Buy Now
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial - 71K6272 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial
71K6272
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial 71K6272
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Product Range:LJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT07RE-25-35P 71K6272
Product Name Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details