Amphenol Corporation
Ljt06Rt-17-35Pa(W52) Amphenol Pcd
LJT06RT1735PAW52
Description
Circular Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Circular Connector
Request a Quote
Email Supplier
Suppliers
Ljt06Rt-17-35Pa(W52) Amphenol Pcd
89AH9322
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
LJT06RT1735PAW52 |
89AH9322 |
|
Product Name
|
|
Ljt06Rt-17-35Pa(W52) Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers