Amphenol Industrial Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial LJT06RT17-26P

Description
LJT 26C 26#20 PIN PLUG
Request a Quote Datasheet
Description
LJT 26C 26#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 26C 26#20 PIN PLUG

LJT 26C 26#20 PIN PLUG

Buy Now
 - Amphenol LJT06RT17-26P - PEI-Genesis
Philadelphia, PA, United States
LJT 26C 26#20 PIN PLUG

LJT 26C 26#20 PIN PLUG

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial - 25K5835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial
25K5835
Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial 25K5835
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LJT06RT17-26P Amphenol LJT06RT17-26P 25K5835
Product Name Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details