Amphenol Corporation
Ljt06Rt-13-35Sc(W52) Amphenol Pcd
LJT06RT1335SCW52
Description
Circular Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Circular Connector
Request a Quote
Email Supplier
Suppliers
Ljt06Rt-13-35Sc(W52) Amphenol Pcd
89AH9249
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
LJT06RT1335SCW52 |
89AH9249 |
|
Product Name
|
|
Ljt06Rt-13-35Sc(W52) Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder Cup
Voltage Rating
125 volts
Current Rating
5.0 amps
View Details
4 suppliers
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
16 to 20 AWG
View Details