Amphenol Industrial Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial LJT06RT-9-35P-014

Description
LJT 6C 6#22D PIN PLUG
Request a Quote Datasheet
Description
LJT 6C 6#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-9-35P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#22D PIN PLUG

LJT 6C 6#22D PIN PLUG

Buy Now
Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial - 56K9313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial
56K9313
Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial 56K9313
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-35 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-9-35P-014 56K9313
Product Name Circular Connector, Plug, Size 9, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data