Amphenol Industrial Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial LJT06RT-25-61S-014

Description
LJT 61C 61#20 SKT PLUG
Request a Quote Datasheet
Description
LJT 61C 61#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LJT 61C 61#20 SKT PLUG

LJT 61C 61#20 SKT PLUG

Buy Now
 - Amphenol LJT06RT-25-61S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 61C 61#20 SKT PLUG

LJT 61C 61#20 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial - 60K6179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial
60K6179
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial 60K6179
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LJT06RT-25-61S-014 Amphenol LJT06RT-25-61S-014 60K6179
Product Name Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data