Amphenol Industrial Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial LJT06RT-25-61P-014

Description
LJT 61C 61#20 PIN PLUG
Request a Quote Datasheet
Description
LJT 61C 61#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-25-61P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 61C 61#20 PIN PLUG

LJT 61C 61#20 PIN PLUG

Buy Now
LJT 61C 61#20 PIN PLUG

LJT 61C 61#20 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial - 60K6178 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial
60K6178
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial 60K6178
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-25-61P-014 LJT06RT-25-61P-014 60K6178
Product Name Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details