Amphenol Industrial Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial LJT06RT-25-4S-014

Description
LJT 56C 48#20 8#16 SKT WALL RE
Request a Quote Datasheet
Description
LJT 56C 48#20 8#16 SKT WALL RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-25-4S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 56C 48#20 8#16 SKT WALL RE

LJT 56C 48#20 8#16 SKT WALL RE

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial - 71K6269 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
71K6269
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial 71K6269
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-25-4S-014 71K6269
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details