Amphenol Industrial Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial LJT06RT-25-46SB-014

Description
LJT 46C 46MIX SKT WALL RECP
Request a Quote Datasheet
Description
LJT 46C 46MIX SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-25-46SB-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 46C 46MIX SKT WALL RECP

LJT 46C 46MIX SKT WALL RECP

Buy Now
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial - 60K6177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
60K6177
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial 60K6177
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-25-46SB-014 60K6177
Product Name Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 17-100P160-11-1-ZB-R3-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details