Amphenol Industrial Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial LJT06RT-25-37PB-014

Description
LJT 37C 37#16 PIN WALL RECP
Request a Quote Datasheet
Description
LJT 37C 37#16 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-25-37PB-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#16 PIN WALL RECP

LJT 37C 37#16 PIN WALL RECP

Buy Now
Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial - 96J5865 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial
96J5865
Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial 96J5865
CIRCULAR CONNECTOR PLUG SIZE 25, 37 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 37 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-25-37PB-014 96J5865
Product Name Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1416 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details