CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J5860 |
| Product Name | Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |