Amphenol Industrial Circular Connectors - LJT06RT-25-35P LJT06RT-25-35P

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1050545-LJT06RT-25-3 5P Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1050545-LJT06RT-25-3 5P Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - LJT06RT-25-35P - 1050545-LJT06RT-25-35P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - LJT06RT-25-35P
1050545-LJT06RT-25-35P
Circular Connectors - LJT06RT-25-35P 1050545-LJT06RT-25-35P
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1050545-LJT06RT-25-3 5P Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 1050545-LJT06RT-25-35P
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Swedesboro, NJ, United States
LJT 128C 128#22D PIN PLUG

LJT 128C 128#22D PIN PLUG

Buy Now
 - Amphenol LJT06RT-25-35P - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D PIN PLUG

LJT 128C 128#22D PIN PLUG

Buy Now
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial - 95K5350 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
95K5350
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial 95K5350
CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1050545-LJT06RT-25-35P LJT06RT-25-35P Amphenol LJT06RT-25-35P 95K5350
Product Name Circular Connectors - LJT06RT-25-35P Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details