Amphenol Industrial Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial LJT06RT-25-35P-014

Description
LJT 128C 128#22D PIN PLUG
Request a Quote
Description
LJT 128C 128#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-25-35P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D PIN PLUG

LJT 128C 128#22D PIN PLUG

Buy Now
LJT 128C 128#22D PIN PLUG

LJT 128C 128#22D PIN PLUG

Buy Now
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial - 31K2907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
31K2907
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial 31K2907
CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-25-35P-014 LJT06RT-25-35P-014 31K2907
Product Name Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details