Amphenol Corporation Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol LJT06RT-25-24S-023

Description
LJT 24C 12#16 12#12 SKT PLUG
Request a Quote Datasheet
Description
LJT 24C 12#16 12#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LJT 24C 12#16 12#12 SKT PLUG

LJT 24C 12#16 12#12 SKT PLUG

Buy Now
 - Amphenol LJT06RT-25-24S-023 - PEI-Genesis
Philadelphia, PA, United States
LJT 24C 12#16 12#12 SKT PLUG

LJT 24C 12#16 12#12 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol - 30M4598 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol
30M4598
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol 30M4598
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LJT06RT-25-24S-023 Amphenol LJT06RT-25-24S-023 30M4598
Product Name Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Fluid connector set - SASA-FW-A-32-TG12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details