LJT 24C 12#16 12#12 SK WALL RE
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol LJT06RT-25-24S-014 | 31K2906 |
| Product Name | Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |